Model No.
BK-204
Description
Negative Single, AAA Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.14
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg# 1015-08.pdf
Two Cell Side by Side Holder - Dwg# 1015-09.pdf
Two Cell In-Line Holder - Dwg# 1015-12.pdf
Three Cell Holder - Dwg# 1015-10.pdf
Four Cell Holder - Dwg# 1015-11.pdf
Memory Protection Devices, Inc.
Done
Datasheet
Description
Model No.
BK-204
Description
Negative Single, AAA Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.14
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg# 1015-08.pdf
Two Cell Side by Side Holder - Dwg# 1015-09.pdf
Two Cell In-Line Holder - Dwg# 1015-12.pdf
Three Cell Holder - Dwg# 1015-10.pdf
Four Cell Holder - Dwg# 1015-11.pdf
Model No.
BK-204
Description
Negative Single, AAA Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.14
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg# 1015-08.pdf
Two Cell Side by Side Holder - Dwg# 1015-09.pdf
Two Cell In-Line Holder - Dwg# 1015-12.pdf
Three Cell Holder - Dwg# 1015-10.pdf
Four Cell Holder - Dwg# 1015-11.pdf
Model No.
BK-204
Description
Negative Single, AAA Contact
Material
Steel
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$0.14
Price, 500 pieces
$0.12
Price, 1000 pieces
$0.10
Package Size
100 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg# 1015-08.pdf
Two Cell Side by Side Holder - Dwg# 1015-09.pdf
Two Cell In-Line Holder - Dwg# 1015-12.pdf
Three Cell Holder - Dwg# 1015-10.pdf
Four Cell Holder - Dwg# 1015-11.pdf
Supplier's Site
Datasheet
Technical Specifications
Memory Protection Devices, Inc.
Product Category
Electrodes and Electrode Materials
Product Number
BK-204
Product Name
AAA Cell Contact
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Button; Stamping
Plating / Coating
Nickel
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division