TE Connectivity D Sub Contact, Socket, 14-12Awg, Crimp; For Use With Amp Te Connectivity 212008-1

Description
D SUB CONTACT, SOCKET, 14-12AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 14-12AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 14-12Awg, Crimp; For Use With Amp Te Connectivity - 95F2715 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 14-12Awg, Crimp; For Use With Amp Te Connectivity
95F2715
D Sub Contact, Socket, 14-12Awg, Crimp; For Use With Amp Te Connectivity 95F2715
D SUB CONTACT, SOCKET, 14-12AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 14-12AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 95F2715
Product Name D Sub Contact, Socket, 14-12Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details