TE Connectivity Contact, Pin, 14-12Awg, Crimp; For Use With Amp Te Connectivity 212007-1

Description
CONTACT, PIN, 14-12AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Current:22.4A RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14-12AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Current:22.4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-12Awg, Crimp; For Use With Amp Te Connectivity - 95F2737 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; For Use With Amp Te Connectivity
95F2737
Contact, Pin, 14-12Awg, Crimp; For Use With Amp Te Connectivity 95F2737
CONTACT, PIN, 14-12AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Current:22.4A RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; For Use With:MIL-C-24308 and MIL-C-39029; Contact Gender:Pin; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; Contact Current:22.4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 95F2737
Product Name Contact, Pin, 14-12Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details