TE Connectivity ™ RF Shields - 2118728-2 2118728-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801156-2118728-2 Packaging: Reel Type: Frame Mounting Style: Surface Mount Length - Overall: 1.156" (29.36mm) Height - Overall: 0.276" (7.00mm) Width - Overall: 0.728" (18.50mm) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 280 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801156-2118728-2 Packaging: Reel Type: Frame Mounting Style: Surface Mount Length - Overall: 1.156" (29.36mm) Height - Overall: 0.276" (7.00mm) Width - Overall: 0.728" (18.50mm) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 280 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Shields - 2118728-2 - 801156-2118728-2 - Win Source Electronics
Laguna Hills, CA, United States
RF Shields - 2118728-2
801156-2118728-2
RF Shields - 2118728-2 801156-2118728-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 801156-2118728-2 Packaging: Reel Type: Frame Mounting Style: Surface Mount Length - Overall: 1.156" (29.36mm) Height - Overall: 0.276" (7.00mm) Width - Overall: 0.728" (18.50mm) Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 280 MSL Level: Not Applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 801156-2118728-2
Packaging: Reel
Type: Frame
Mounting Style: Surface Mount
Length - Overall: 1.156" (29.36mm)
Height - Overall: 0.276" (7.00mm)
Width - Overall: 0.728" (18.50mm)
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 280
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 801156-2118728-2
Product Name RF Shields - 2118728-2
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details