TE Connectivity RF Shields 2118716-2

Description
RF SHIELD 0.65" X 0.65" SMD
Datasheet
Description
RF SHIELD 0.65" X 0.65" SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Shields - 2118716-2 - ODG (Origin Data Global)
Shenzhen, China
RF Shields
2118716-2
RF Shields 2118716-2
RF SHIELD 0.65" X 0.65" SMD

RF SHIELD 0.65" X 0.65" SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2118716-2
Product Name RF Shields
Device Type Frame
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32R1615DR-8PT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transmitters - SI4710-B30-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Device Type Transmitter
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details