TE Connectivity Antennas 2118439-3

Description
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 160 MM  [6.299 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.7 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, Bluetooth, WLAN, ZigBee Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : u.fl, MCIS, MHF Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Usage Conditions Application by Region : Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 160 MM  [6.299 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.7 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, Bluetooth, WLAN, ZigBee Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : u.fl, MCIS, MHF Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Usage Conditions Application by Region : Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118439-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2118439-3
Antennas 2118439-3
Configuration Features Antenna Style : Embedded Antenna Type : Thin PCB Band Type : Dual Band Dimensions Cable Length : 160 MM  [6.299 INCH ] Product Height : .85 MM  [.033 INCH ] Product Length : 29.9974 MM  [1.181 INCH ] Product Width : 9.7 MM  [.374 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : Wi-Fi, Bluetooth, WLAN, ZigBee Mechanical Attachment Mounting Retention Type : Adhesive Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : u.fl, MCIS, MHF Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5 Usage Conditions Application by Region : Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : Thin PCB
  • Band Type : Dual Band

Dimensions


  • Cable Length : 160 MM  [6.299 INCH ]
  • Product Height : .85 MM  [.033 INCH ]
  • Product Length : 29.9974 MM  [1.181 INCH ]
  • Product Width : 9.7 MM  [.374 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : Wi-Fi, Bluetooth, WLAN, ZigBee

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : u.fl, MCIS, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875, 2400 - 2483.5

Usage Conditions


  • Application by Region : Wi-Fi - Global - 4900 - 5875 MHz, WLAN - Global - 4900 - 5875 MHz, Bluetooth - Global - 2400 - 2483.5 MHz, WLAN - Global - 2400 - 2483.5 MHz, ZigBee - Global - 2400 - 2483.5 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz
Buy Now
RF Antennas - A140974-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A140974-ND
RF Antennas A140974-ND
2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2118439-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118439-3
Antennas 2118439-3
WIFI DUAL BAND ANTENNA ASSY W/160MM CABL

WIFI DUAL BAND ANTENNA ASSY W/160MM CABL

Buy Now
RF Antennas - 2118439-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118439-3
RF Antennas 2118439-3
2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

2.44GHz, 5.387GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.483.5GHz, 4.9GHz ~ 5.875GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2118439-3 A140974-ND 2118439-3 2118439-3
Product Name Antennas RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2440.0 to 5387.0 MHz
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2118879-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers