TE Connectivity Antennas 2118326-1

Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 15.01 MM  [.591 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 15.01 MM  [.591 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118326-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118326-1
Antennas 2118326-1
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 15.01 MM  [.591 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 15.01 MM  [.591 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/g/n/ac & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Antennas - 2118326-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118326-1
Antennas 2118326-1
Single Band WiFi, 5GHz, PCB, Chassis Mt.

Single Band WiFi, 5GHz, PCB, Chassis Mt.

Buy Now
Swedesboro, NJ, United States
Antennas
2118326-1
Antennas 2118326-1
Antennas

Antennas

Buy Now
WiFi Antennas - 1249419 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1249419
WiFi Antennas 1249419
Single Band WiFi, 5GHz, PCB, Chassis

Single Band WiFi, 5GHz, PCB, Chassis

Supplier's Site
RF Antennas - A120532-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A120532-ND
RF Antennas A120532-ND
5GHz Wi-Fi, WLAN PCB Trace RF Antenna 4.9GHz ~ 5.875GHz 2.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

5GHz Wi-Fi, WLAN PCB Trace RF Antenna 4.9GHz ~ 5.875GHz 2.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2118326-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118326-1
RF Antennas 2118326-1
5GHz Wi-Fi, WLAN PCB Trace RF Antenna 4.9GHz ~ 5.875GHz 2.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

5GHz Wi-Fi, WLAN PCB Trace RF Antenna 4.9GHz ~ 5.875GHz 2.4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas
2118326-1
Antennas 2118326-1
Antennas 5GHZ SNGL BAND PIFA ANTENNA

Antennas 5GHZ SNGL BAND PIFA ANTENNA

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118326-1 2118326-1 1249419 A120532-ND 2118326-1 2118326-1
Product Name Antennas Antennas WiFi Antennas RF Antennas RF Antennas Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; Wi-Fi, WLAN Wi-Fi, WLAN
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 4900.0 to 5875.0 MHz 4900.0 to ? MHz 5000.0 MHz
Gain 0.0 to 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000520-01 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, GPS
Pattern Type Omni directional
Form Factor / Mounting Internal
View Details
Antennas - ANT-W63-MSA-TH1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Gain 3 to 6 dB
View Details
2 suppliers
Antennas - ANT-315-HESM - TE Connectivity
Specs
Applications LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers