Configuration Features Number of Positions : 13 Number of Power Positions : 5 Number of Signal Positions : 8 Reverse Numbering : Without
Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Body Orientation : Straight Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : Without Thread Size : 1-3/8 - 18 UNEF-2A
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Packaging Features Packaging Method : Standard Packaging Quantity : 1
Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Fluid Resistance : None Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Number of Positions : 13
- Number of Power Positions : 5
- Number of Signal Positions : 8
- Reverse Numbering : Without
Contact Features
- Contact Protection : With
- Contact Type : Pin
- Reverse Gender : No
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Body Orientation : Straight
- Circular Connector Shell Size : 23
- Housing Color : Black
- Housing Material : PA 6.6 GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Threaded Coupling
- Panel Mount Feature : Without
- Thread Size : 1-3/8 - 18 UNEF-2A
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Packaging Features
- Packaging Method : Standard
- Packaging Quantity : 1
Product Type Features
- Circular Connector Shell Type : All Plastic
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Fluid Resistance : None
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]