TE Connectivity Rectangular Power Connectors 1-862435-5

Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Accepts Insulation Diameter Range : 5.08 MM  [.2 INCH ] Connector Height (MM) : 31.75 Product Length (MM) : 59.94 Product Width (MM) : 18.16 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Accepts Insulation Diameter Range : 5.08 MM  [.2 INCH ] Connector Height (MM) : 31.75 Product Length (MM) : 59.94 Product Width (MM) : 18.16 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Sealable : No Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 1-862435-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
1-862435-5
Rectangular Power Connectors 1-862435-5
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Dimensions Accepts Insulation Diameter Range : 5.08 MM  [.2 INCH ] Connector Height (MM) : 31.75 Product Length (MM) : 59.94 Product Width (MM) : 18.16 Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .8 - 1.4 Wire Size (AWG) : 18 - 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Product Type Features Assembly Requirement : Unassembled Kit Connector & Housing Type : Receptacle Sealable : No Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Accepts Insulation Diameter Range : 5.08 MM  [.2 INCH ]
  • Connector Height (MM) : 31.75
  • Product Length (MM) : 59.94
  • Product Width (MM) : 18.16
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .8 - 1.4
  • Wire Size (AWG) : 18 - 16

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Housing Type : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1-862435-5
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1663883-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10CHS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers