TE Connectivity Antennas 2118060-3

Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .08 M  [.26 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 29.71 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.624 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .08 M  [.26 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 29.71 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.624 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118060-3 - TE Connectivity
Berwyn, PA, United States
Antennas
2118060-3
Antennas 2118060-3
Body Features Antenna Weight : 3.3 G  [.116 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .08 M  [.26 FT ] Product Height : .3 MM  [.012 INCH ] Product Length : 29.71 MM  [1.165 INCH ] Product Width : 41.24 MM  [1.624 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, U.FL, MHF Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 3.3 G  [.116 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .08 M  [.26 FT ]
  • Product Height : .3 MM  [.012 INCH ]
  • Product Length : 29.71 MM  [1.165 INCH ]
  • Product Width : 41.24 MM  [1.624 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, U.FL, MHF

Signal Characteristics


  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2118060-3-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118060-3-ND
RF Antennas 17-2118060-3-ND
3.05GHz, 2.44175GHz, 5.5125GHz Bluetooth, ISM, Wi-Fi, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.3GHz ~ 3.8GHz, 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 2dBi MHF Adhesive

3.05GHz, 2.44175GHz, 5.5125GHz Bluetooth, ISM, Wi-Fi, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.3GHz ~ 3.8GHz, 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 2dBi MHF Adhesive

Buy Now Datasheet
RF Antennas - 2118060-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118060-3
RF Antennas 2118060-3
3.05GHz, 2.44175GHz, 5.5125GHz Bluetooth, ISM, Wi-Fi, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.3GHz ~ 3.8GHz, 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 2dBi MHF Adhesive

3.05GHz, 2.44175GHz, 5.5125GHz Bluetooth, ISM, Wi-Fi, WiMax™, WLAN, Zigbee™ PCB Trace RF Antenna 2.3GHz ~ 3.8GHz, 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 2dBi MHF Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2118060-3 17-2118060-3-ND 2118060-3
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WiMax™, WLAN, Zigbee™ Bluetooth, ISM, Wi-Fi, WiMax™, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Gain 0.0 to 3 dB 2 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118059-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195835-2 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118309-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers