TE Connectivity Automotive Terminals 2112465-1

Description
Contact Features Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 12.3 MM  [.484 INCH ] Product Type Features Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 12.3 MM  [.484 INCH ] Product Type Features Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2112465-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2112465-1
Automotive Terminals 2112465-1
Contact Features Interface Plating : Gold (Au) Terminal Type : Socket Dimensions Tab Length : 12.3 MM  [.484 INCH ] Product Type Features Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Gold (Au)
  • Terminal Type : Socket

Dimensions


  • Tab Length : 12.3 MM  [.484 INCH ]

Product Type Features


  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2112465-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Circular Contact, Pin, Crimp, 24-18Awg; Product Range Te Connectivity - 17AH9577 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
CONTACT PIN 20-24AWG CRIMP GOLD - 795-0641-1-2031L - Utmel Electronic Limited
Specs
Type Contact
Material Cu
View Details
2 suppliers