TE Connectivity Connector Contacts 211245-4

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 32.74 MM  [1.289 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 32.74 MM  [1.289 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Wire & Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 211245-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
211245-4
Connector Contacts 211245-4
Contact Features Contact Base Material : Copper Alloy Contact Length : 32.74 MM  [1.289 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 32.74 MM  [1.289 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Socket

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Packaging Features


  • Packaging Method : Tray

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 211245-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details