TE Connectivity Automotive Connector Caps & Covers 2112303-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16, 12, 18, 15, 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16, 12, 18, 15, 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2112303-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2112303-1
Automotive Connector Caps & Covers 2112303-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16, 12, 18, 15, 4 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Compatible With Connector Style : Housing For Female Terminals Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 16, 12, 18, 15, 4

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • Compatible With Connector Style : Housing For Female Terminals
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2112303-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products