TE Connectivity Automotive Connector Caps & Covers 2112291-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 4, 6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes Usage Conditions Compatible With Connector Style : Housing For Male Terminals Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 65 DEGC , 100 DEGC , 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 4, 6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes Usage Conditions Compatible With Connector Style : Housing For Male Terminals Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 65 DEGC , 100 DEGC , 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2112291-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2112291-1
Automotive Connector Caps & Covers 2112291-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 4, 6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes Usage Conditions Compatible With Connector Style : Housing For Male Terminals Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 65 DEGC , 100 DEGC , 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 4, 6

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 750

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : Yes

Usage Conditions


  • Compatible With Connector Style : Housing For Male Terminals
  • Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 65 DEGC , 100 DEGC , 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 80 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Cover, Nylon, Black; Accessory Type Te Connectivity - 18AH0138 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Nylon, Black; Accessory Type Te Connectivity
18AH0138
Cover, Nylon, Black; Accessory Type Te Connectivity 18AH0138
COVER, NYLON, BLACK; Accessory Type:Cover; For Use With:AMP HDSCS Series Connectors; Product Range:HDSCS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

COVER, NYLON, BLACK; Accessory Type:Cover; For Use With:AMP HDSCS Series Connectors; Product Range:HDSCS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 2112291-1 18AH0138
Product Name Automotive Connector Caps & Covers Cover, Nylon, Black; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details