TE Connectivity Rack & Panel Contacts 211229-1

Description
Body Features Contact Removal Style : Front Release Contact Features Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Orientation : Straight Contact Type : Socket Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Comment : Socket with mounting hardware. Mounting hardware for Size 1 Straight Exit Contacts includes: backup plate, spring, retaining ring, O-ring, washers and screws Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Contact Removal Style : Front Release Contact Features Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Orientation : Straight Contact Type : Socket Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Comment : Socket with mounting hardware. Mounting hardware for Size 1 Straight Exit Contacts includes: backup plate, spring, retaining ring, O-ring, washers and screws Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 211229-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
211229-1
Rack & Panel Contacts 211229-1
Body Features Contact Removal Style : Front Release Contact Features Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Orientation : Straight Contact Type : Socket Rack & Panel Connector Contact Size : 1 Rack & Panel Connector Contact Style : Coax Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Comment : Socket with mounting hardware. Mounting hardware for Size 1 Straight Exit Contacts includes: backup plate, spring, retaining ring, O-ring, washers and screws Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 214 Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Contact Removal Style : Front Release

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Orientation : Straight
  • Contact Type : Socket
  • Rack & Panel Connector Contact Size : 1
  • Rack & Panel Connector Contact Style : Coax

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Other


  • Comment : Socket with mounting hardware. Mounting hardware for Size 1 Straight Exit Contacts includes: backup plate, spring, retaining ring, O-ring, washers and screws

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 214
  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 211229-1
Product Name Rack & Panel Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers