TE Connectivity Automotive Connector Caps & Covers 2112228-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2112228-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2112228-1
Automotive Connector Caps & Covers 2112228-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 48 Dimensions Compatible Cable Bundle Diameter Range : 16 MM  [.63 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 48

Dimensions


  • Compatible Cable Bundle Diameter Range : 16 MM  [.63 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cap

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2112228-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products