TE Connectivity
Connector Contacts
211159-2
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .19 MM [.01 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .19 MM [.01 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 32 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Size : Size 8 Contact Type : Pin Contact Underplating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .19 MM [.01 INCH ] Wire Size (MMSQ) : 5.26 Wire Size (AWG) : 10
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Loose Piece
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 32
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Size : Size 8
- Contact Type : Pin
- Contact Underplating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : .19 MM [.01 INCH ]
- Wire Size (MMSQ) : 5.26
- Wire Size (AWG) : 10
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Loose Piece
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
211159-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
International
0.4000 to 1.5 mm2
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details