TE Connectivity Connector Hardware, Mounts, Locks & Retainers 211108-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 211108-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
211108-1
Connector Hardware, Mounts, Locks & Retainers 211108-1
Body Features Primary Product Color : Natural Primary Product Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Accessories - 211108-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
211108-1-ND
Rectangular Connector Accessories 211108-1-ND
Connector Polarizing Device (Key, Plug, Post) For Metrimate Series

Connector Polarizing Device (Key, Plug, Post) For Metrimate Series

Buy Now Datasheet
Soc Hdr Metrimate Key Plug Rohs Compliant Amp - Te Connectivity - 74C6944 - Newark, An Avnet Company
Chicago, IL, United States
Soc Hdr Metrimate Key Plug Rohs Compliant Amp - Te Connectivity
74C6944
Soc Hdr Metrimate Key Plug Rohs Compliant Amp - Te Connectivity 74C6944
SOC HDR METRIMATE KEY PLUG ROHS COMPLIANT: YES

SOC HDR METRIMATE KEY PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211108-1 211108-1-ND 74C6944
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Soc Hdr Metrimate Key Plug Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products