TE Connectivity Connectors 2110989-1

Description
EP 2.5 RCPT CONTACT 26-22 AWG
Request a Quote Datasheet
Description
EP 2.5 RCPT CONTACT 26-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 2110989-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2110989-1
Connectors 2110989-1
EP 2.5 RCPT CONTACT 26-22 AWG

EP 2.5 RCPT CONTACT 26-22 AWG

Buy Now
Rectangular Connectors - 2110989-1 - 905910-2110989-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2110989-1
905910-2110989-1
Rectangular Connectors - 2110989-1 905910-2110989-1
Manufacturer: TE Connectivity Win Source Part Number: 905910-2110989-1 Series: Economy Power Features: Socket Contact Tin 22-26 AWG Crimp Power Package: Reel - TR Family Name: 2110989 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.90.4000 Other Part Number: A101122TR, 2266-2110989-1TR, -2110989-1-SI, -2110989-1-CSI, 21109891, A101122CT

Manufacturer: TE Connectivity
Win Source Part Number: 905910-2110989-1
Series: Economy Power
Features: Socket Contact Tin 22-26 AWG Crimp Power
Package: Reel - TR
Family Name: 2110989
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.90.4000
Other Part Number: A101122TR, 2266-2110989-1TR, -2110989-1-SI, -2110989-1-CSI, 21109891, A101122CT

Buy Now Datasheet
Contacts - 2110989-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2110989-1
Contacts 2110989-1
EP 2.5 RCPT CONTACT, 26-22 AWG

EP 2.5 RCPT CONTACT, 26-22 AWG

Buy Now
Swedesboro, NJ, United States
Contacts
2110989-1
Contacts 2110989-1
ES - Terminals

ES - Terminals

Buy Now
Swedesboro, NJ, United States
Contacts
2110989-1
Contacts 2110989-1
Contacts

Contacts

Buy Now
Singapore, Singapore
4.5A Electronic Connector
332-2110989-1
4.5A Electronic Connector 332-2110989-1
2.5mm Pitch Female Crimp Signal Receptacle, 4.5A, 26-22 AWG Product overview: 2110989-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2110989-1 can be used for catalog matching and distributor lookup.

2.5mm Pitch Female Crimp Signal Receptacle, 4.5A, 26-22 AWG Product overview: 2110989-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2110989-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A101122TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A101122TR-ND
Rectangular Connector Contacts A101122TR-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A101122CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A101122CT-ND
Rectangular Connector Contacts A101122CT-ND
Socket Contact Tin 22-26 AWG Crimp Power

Socket Contact Tin 22-26 AWG Crimp Power

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2110989-1 905910-2110989-1 2110989-1 2110989-1 332-2110989-1 A101122TR-ND
Product Name Connectors Rectangular Connectors - 2110989-1 Contacts Contacts 4.5A Electronic Connector Rectangular Connector Contacts
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products