TE Connectivity CFP, CFP2 & CFP4 2110915-1

Description
Body Features Heat Sink Finish : Anodized Black, Hardcoat Anodize Heat Sink Height : 37.07 MM  [1.459 INCH ] Heat Sink Style : Fin Configuration Features Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Other Comment : Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy., 1 heat sink assy. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : CFP Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black, Hardcoat Anodize Heat Sink Height : 37.07 MM  [1.459 INCH ] Heat Sink Style : Fin Configuration Features Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Other Comment : Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy., 1 heat sink assy. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : CFP Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CFP, CFP2 & CFP4 - 2110915-1 - TE Connectivity
Berwyn, PA, United States
CFP, CFP2 & CFP4
2110915-1
CFP, CFP2 & CFP4 2110915-1
Body Features Heat Sink Finish : Anodized Black, Hardcoat Anodize Heat Sink Height : 37.07 MM  [1.459 INCH ] Heat Sink Style : Fin Configuration Features Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 2 MM  [.079 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 100 Operation/Applicatio n Circuit Application : Signal For Use With Pluggable I/O Products : CFP Assembly Heat Sink Compatible : Yes Other Comment : Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy., 1 heat sink assy. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Form Factor : CFP Pluggable I/O Accessory Type : Hardware Kit Pluggable I/O Product Type : Accessory Product Line : CFP Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to Printed Circuit Board : Surface Mount

Body Features


  • Heat Sink Finish : Anodized Black, Hardcoat Anodize
  • Heat Sink Height : 37.07 MM  [1.459 INCH ]
  • Heat Sink Style : Fin

Configuration Features


  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • PCB Thickness (Recommended) : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 100

Operation/Application


  • Circuit Application : Signal
  • For Use With Pluggable I/O Products : CFP Assembly
  • Heat Sink Compatible : Yes

Other


  • Comment : Kit includes 2 guide rails, 1 connector cover assy., 1 backer plate assy., 1 external bracket assy., 1 heat sink assy.

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Form Factor : CFP
  • Pluggable I/O Accessory Type : Hardware Kit
  • Pluggable I/O Product Type : Accessory
  • Product Line : CFP
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Swedesboro, NJ, United States
I/O Connectors
2110915-1
I/O Connectors 2110915-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Accessories - A116850-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A116850-ND
Pluggable Connector Accessories A116850-ND
Connector Mounting Hardware For CFP Connectors

Connector Mounting Hardware For CFP Connectors

Buy Now Datasheet
2110915-1 - Cfp Hw Kit, W/ftb Hs, 19 Fin, 37.7Mm Amp - Te Connectivity - 41AJ6148 - Newark, An Avnet Company
Chicago, IL, United States
2110915-1 - Cfp Hw Kit, W/ftb Hs, 19 Fin, 37.7Mm Amp - Te Connectivity
41AJ6148
2110915-1 - Cfp Hw Kit, W/ftb Hs, 19 Fin, 37.7Mm Amp - Te Connectivity 41AJ6148
2110915-1 - CFP HW Kit, w/FtB HS, 19 fin, 37.7mm

2110915-1 - CFP HW Kit, w/FtB HS, 19 fin, 37.7mm

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2110915-1 2110915-1 A116850-ND 41AJ6148
Product Name CFP, CFP2 & CFP4 I/O Connectors Pluggable Connector Accessories 2110915-1 - Cfp Hw Kit, W/ftb Hs, 19 Fin, 37.7Mm Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103968-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers