TE Connectivity
Automotive Terminals
2109006-3
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 16.8 MM [.66 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 16, 18 Wire Size Search (MMSQ) : 1, 1.25, .75
Industry Standards Compatible With Agency/Standards Products : OEM
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 16.8 MM [.66 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 16, 18 Wire Size Search (MMSQ) : 1, 1.25, .75
Industry Standards Compatible With Agency/Standards Products : OEM
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : 1.5 MM [.06 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 16.8 MM [.66 INCH ] Wire Size (MMSQ) : .85 - 1.25 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 17, 16, 18 Wire Size Search (MMSQ) : 1, 1.25, .75
Industry Standards Compatible With Agency/Standards Products : OEM
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : 1.5 MM [.06 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 16.8 MM [.66 INCH ]
- Wire Size (MMSQ) : .85 - 1.25
- Wire Size (AWG) : 18 - 16
- Wire Size Search (AWG) : 17, 16, 18
- Wire Size Search (MMSQ) : 1, 1.25, .75
Industry Standards
- Compatible With Agency/Standards Products : OEM
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2109006-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details