TE Connectivity Antennas 2108855-1

Description
Body Features Product Weight : 170 G  [5.99658 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : External Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.111 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 22.5 MM  [.886 INCH ] Product Length : 82 MM  [3.229 INCH ] Product Width : 82 MM  [3.229 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Magnetic Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1255, 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 22.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Product Weight : 170 G  [5.99658 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : External Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.111 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 22.5 MM  [.886 INCH ] Product Length : 82 MM  [3.229 INCH ] Product Width : 82 MM  [3.229 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Magnetic Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1255, 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 22.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108855-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108855-1
Antennas 2108855-1
Body Features Product Weight : 170 G  [5.99658 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : External Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.111 INCH ] Cable Length : 5 M  [16.4 FT ] Product Height : 22.5 MM  [.886 INCH ] Product Length : 82 MM  [3.229 INCH ] Product Width : 82 MM  [3.229 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.5 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Magnetic Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Tray/Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1164 - 1255, 1559 - 1610 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 22.4 Peak Gain (DBI) : > 6

Body Features


  • Product Weight : 170 G  [5.99658 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : External

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.111 INCH ]
  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 22.5 MM  [.886 INCH ]
  • Product Length : 82 MM  [3.229 INCH ]
  • Product Width : 82 MM  [3.229 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : GNSS

Mechanical Attachment


  • Mounting Type : Magnetic Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray/Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1164 - 1255, 1559 - 1610
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 22.4
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
Active Ant,sma,5M,l1+G1 L2+L5+E5B+G2 Rohs Compliant Te Connectivity - 64AJ2573 - Newark, An Avnet Company
Chicago, IL, United States
Active Ant,sma,5M,l1+G1 L2+L5+E5B+G2 Rohs Compliant Te Connectivity
64AJ2573
Active Ant,sma,5M,l1+G1 L2+L5+E5B+G2 Rohs Compliant Te Connectivity 64AJ2573
ACTIVE ANT,SMA,5M,L1+G1 - L2+L5+E5B+G2 ROHS COMPLIANT: YES

ACTIVE ANT,SMA,5M,L1+G1 - L2+L5+E5B+G2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108855-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108855-1
RF Antennas 2108855-1
1.209GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.164GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 22.4dBic ~ 31.3dBic, 25.8dBic ~ 26.7dBic RP-SMA Female Magnetic

1.209GHz, 1.5845GHz GNSS Flat Patch RF Antenna 1.164GHz ~ 1.255GHz, 1.559GHz ~ 1.61GHz 22.4dBic ~ 31.3dBic, 25.8dBic ~ 26.7dBic RP-SMA Female Magnetic

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108855-1 64AJ2573 2108855-1
Product Name Antennas Active Ant,sma,5M,l1+G1 L2+L5+E5B+G2 Rohs Compliant Te Connectivity RF Antennas
Applications Modem or Wireless Network; GNSS GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1164.0 to 1610.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00039 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers
Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers