TE Connectivity RF Antennas 2108832-1

Description
CHIP ANT., SMD, BT/WI-FI 2.4GHZ
Datasheet
Description
CHIP ANT., SMD, BT/WI-FI 2.4GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2108832-1 - ODG (Origin Data Global)
Shenzhen, China
RF Antennas
2108832-1
RF Antennas 2108832-1
CHIP ANT., SMD, BT/WI-FI 2.4GHZ

CHIP ANT., SMD, BT/WI-FI 2.4GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2108832-1
Product Name RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-BGT24AT2E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 24000 MHz
View Details