TE Connectivity
GPS Antennas
2108824-1
Description
Chip ant., SMD, L1+G1
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Chip ant., SMD, L1+G1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
2351395 |
|
Product Name
|
GPS Antennas |
|
Technology
|
GPS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
2 suppliers
Data Rate
2.4 kbps
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details