TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 2108614-5

Description
Win Source Part Number: 1001405-2108614-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.039" (1.00mm) Standard Package: 5,500 Height: 0.106" (2.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A118890CT,-2108614-5 -SI,A118890TR Base Product Number: 2108614
Request a Quote Datasheet
Description
Win Source Part Number: 1001405-2108614-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.039" (1.00mm) Standard Package: 5,500 Height: 0.106" (2.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A118890CT,-2108614-5 -SI,A118890TR Base Product Number: 2108614
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1001405-2108614-5 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1001405-2108614-5
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1001405-2108614-5
Win Source Part Number: 1001405-2108614-5 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel (TR),Cut Tape (CT) Length: 0.039" (1.00mm) Standard Package: 5,500 Height: 0.106" (2.70mm) Material: Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A118890CT,-2108614-5 -SI,A118890TR Base Product Number: 2108614

Win Source Part Number: 1001405-2108614-5
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel (TR),Cut Tape (CT)
Length: 0.039" (1.00mm)
Standard Package: 5,500
Height: 0.106" (2.70mm)
Material: Copper Alloy
Plating: Gold
Plating - Thickness: Flash
Attachment Method: Solder
Width: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A118890CT,-2108614-5-SI,A118890TR
Base Product Number: 2108614

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1001405-2108614-5
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details