TE Connectivity Headers & Wire Housings 2106111-6

Description
Assembly, Right Angle TH Header, 4-Posit
Request a Quote Datasheet
Description
Assembly, Right Angle TH Header, 4-Posit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2106111-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106111-6
Headers & Wire Housings 2106111-6
Assembly, Right Angle TH Header, 4-Posit

Assembly, Right Angle TH Header, 4-Posit

Buy Now
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity - 51R1232 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity
51R1232
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity 51R1232
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2106111-6 51R1232
Product Name Headers & Wire Housings Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - B5740-226-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details