TE Connectivity Headers & Wire Housings 2106053-6

Description
Assembly, Vertical SMT Header, 4-Positio
Request a Quote
Description
Assembly, Vertical SMT Header, 4-Positio
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2106053-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2106053-6
Headers & Wire Housings 2106053-6
Assembly, Vertical SMT Header, 4-Positio

Assembly, Vertical SMT Header, 4-Positio

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2106053-6
Headers & Wire Housings 2106053-6
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity - 51R1229 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity
51R1229
Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity 51R1229
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 3.5MM; Product Range:SlimSeal Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2106053-6 2106053-6 51R1229
Product Name Headers & Wire Housings Headers & Wire Housings Wire-Board Connector Header, 4 Position, 3.5Mm; Product Range Te Connectivity
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details