TE Connectivity Automotive Connector Caps & Covers 2103414-2

Description
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Protection & Strain Relief Accessory Type : Cap
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Protection & Strain Relief Accessory Type : Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2103414-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2103414-2
Automotive Connector Caps & Covers 2103414-2
Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 2500 Product Type Features Protection & Strain Relief Accessory Type : Cap

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PP

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2103414-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products