2103388-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2103388-2
Description
Body Features Primary Product Color : Silver Primary Product Material : Copper Alloy
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Silver Primary Product Material : Copper Alloy
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Body Features Primary Product Color : Silver Primary Product Material : Copper Alloy
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Shield
Body Features
Primary Product Color : Silver
Primary Product Material : Copper Alloy
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Shield