TE Connectivity Automotive, Truck, Bus, & Off-Road Headers 1-1355090-2

Description
Body Features Color : Black Configuration Features Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Length : 31.85 MM  [1.254 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Width : 37 MM  [1.457 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 192 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 65 DEGC , 70 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 85 DEGC  [158 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Color : Black Configuration Features Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Length : 31.85 MM  [1.254 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Width : 37 MM  [1.457 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 192 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 65 DEGC , 70 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 85 DEGC  [158 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Headers - 1-1355090-2 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Headers
1-1355090-2
Automotive, Truck, Bus, & Off-Road Headers 1-1355090-2
Body Features Color : Black Configuration Features Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Length : 31.85 MM  [1.254 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ] Profile Height from PCB : 16.5 MM  [.65 INCH ] Width : 37 MM  [1.457 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Locking Interface : With Mounting Holes : With Mounting Orientation : Horizontal/90° PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 192 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Shielded : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 65 DEGC , 70 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 85 DEGC  [158 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Color : Black

Configuration Features


  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 4

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Length : 31.85 MM  [1.254 INCH ]
  • PCB Thickness (Recommended) : .8 - 1.6 MM  [.031 - .063 INCH ]
  • Profile Height from PCB : 16.5 MM  [.65 INCH ]
  • Width : 37 MM  [1.457 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94-HB

Mechanical Attachment


  • Locking Interface : With
  • Mounting Holes : With
  • Mounting Orientation : Horizontal/90°
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 192
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No
  • Shielded : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 130 DEGC , 80 DEGC , 110 DEGC , 65 DEGC , 70 DEGC , 120 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 100 DEGC , 85 DEGC  [158 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 176 DEGF , 185 DEGF , 167 DEGF , 149 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Lwl/mqs St-Wa 2+4P Amp - Te Connectivity - 35AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Lwl/mqs St-Wa 2+4P Amp - Te Connectivity
35AC6037
Lwl/mqs St-Wa 2+4P Amp - Te Connectivity 35AC6037
LWL/MQS ST-WA 2+4P

LWL/MQS ST-WA 2+4P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1355090-2 1-1355090-2 35AC6037
Product Name Automotive, Truck, Bus, & Off-Road Headers Lwl/mqs St-Wa 2+4P Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1734-1153-2-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
6 suppliers
Automotive Connector EMC Shielding - 1-2103171-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
2 suppliers