2103234-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2103234-1
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA GF
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Yellow Primary Product Material : PA GF
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Yellow Primary Product Material : PA GF
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Yellow
Primary Product Material : PA GF
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Package
Packaging Quantity : 1
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly