TE Connectivity Automotive Headers 1-2418384-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 29 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 105 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 29 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 105 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2418384-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2418384-3
Automotive Headers 1-2418384-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 29 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Tin over Nickel Contact Type : Tab Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 105 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 29
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 105 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2418384-3
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 26AC5932 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 102398-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Automotive Headers - 1-2297721-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers