TE Connectivity High Speed Backplane Connectors 2102775-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102775-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102775-1
High Speed Backplane Connectors 2102775-1
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 56
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102775-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102775-1
Backplane Connectors 2102775-1
DC, 7Row, Half End, RTM, MULTIGIG RT 2R

DC, 7Row, Half End, RTM, MULTIGIG RT 2R

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102775-1
Backplane Connectors 2102775-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102775-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102775-1
Backplane Connectors - Specialized 2102775-1
DC, 7ROW, HALF END, RTM, MULTIGI

DC, 7ROW, HALF END, RTM, MULTIGI

Supplier's Site Datasheet
Connector Rohs Compliant Te Connectivity - 28AH1657 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Te Connectivity
28AH1657
Connector Rohs Compliant Te Connectivity 28AH1657
CONNECTOR ROHS COMPLIANT: NO

CONNECTOR ROHS COMPLIANT: NO

Supplier's Site Datasheet
Dc, 7Row, Half End, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity - 79AH9397 - Newark, An Avnet Company
Chicago, IL, United States
Dc, 7Row, Half End, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity
79AH9397
Dc, 7Row, Half End, Rtm, Multigig Rt 2R Rohs Compliant Te Connectivity 79AH9397
DC, 7ROW, HALF END, RTM, MULTIGIG RT 2R ROHS COMPLIANT: NO

DC, 7ROW, HALF END, RTM, MULTIGIG RT 2R ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102775-1 2102775-1 2102775-1 28AH1657
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Connector Rohs Compliant Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28486-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
6 suppliers
Headers, Male Pins - A111670-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
2 suppliers