TE Connectivity Standard Circular Connectors 2102453-3

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Square Flange Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Square Flange Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102453-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102453-3
Standard Circular Connectors 2102453-3
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Square Flange Receptacle

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board
  • Shell Type : Square Flange Receptacle
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2102453-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314101-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Assemblies - 1-206934-9-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details