TE Connectivity Rack & Panel Connectors 2102438-1

Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2102438-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2102438-1
Rack & Panel Connectors 2102438-1
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Finish : Nickel
  • Shell Plating Material : Copper Alloy

Configuration Features


  • Number of Positions : 90

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Receptacle
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket/Pin
  • Contact Type (Module C) : Socket/Pin
  • Contact Type (Module D) : Socket/Pin

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : EMI/RFI
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102438-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102438-1
Backplane Connectors 2102438-1
FORTIS LRM,VERTICAL MODULE, DIFF PAIR

FORTIS LRM,VERTICAL MODULE, DIFF PAIR

Buy Now
Backplane Connectors - Specialized - 2102438-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102438-1
Backplane Connectors - Specialized 2102438-1
CONN RCPT 90POS PCB

CONN RCPT 90POS PCB

Supplier's Site Datasheet
Fortis Lrm,vertical Module, Diff Pair Te Connectivity - 44AC2143 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Lrm,vertical Module, Diff Pair Te Connectivity
44AC2143
Fortis Lrm,vertical Module, Diff Pair Te Connectivity 44AC2143
FORTIS LRM,VERTICAL MODULE, DIFF PAIR

FORTIS LRM,VERTICAL MODULE, DIFF PAIR

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102438-1 2102438-1 2102438-1 44AC2143
Product Name Rack & Panel Connectors Backplane Connectors Backplane Connectors - Specialized Fortis Lrm,vertical Module, Diff Pair Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3216-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Ribbon Cable Connectors - 102154-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Board to Board & Mezzanine Connectors - 106182-2 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
2 suppliers