TE Connectivity Rack & Panel Connectors 2102436-1

Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2102436-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2102436-1
Rack & Panel Connectors 2102436-1
Body Features Shell Finish : Nickel Shell Plating Material : Copper Alloy Configuration Features Number of Positions : 90 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Receptacle Contact Type (Module A) : Socket Contact Type (Module B) : Socket/Pin Contact Type (Module C) : Socket/Pin Contact Type (Module D) : Socket/Pin Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : D-Hole (Jam Nut) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Finish : Nickel
  • Shell Plating Material : Copper Alloy

Configuration Features


  • Number of Positions : 90

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Receptacle
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket/Pin
  • Contact Type (Module C) : Socket/Pin
  • Contact Type (Module D) : Socket/Pin

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : EMI/RFI
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Fortis Lrm, Right Angle Header Diff Pair Amp - Te Connectivity - 75AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Lrm, Right Angle Header Diff Pair Amp - Te Connectivity
75AC7137
Fortis Lrm, Right Angle Header Diff Pair Amp - Te Connectivity 75AC7137
FORTIS LRM, RIGHT ANGLE HEADER DIFF PAIR

FORTIS LRM, RIGHT ANGLE HEADER DIFF PAIR

Supplier's Site
Backplane Connectors - Specialized - 2102436-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102436-1
Backplane Connectors - Specialized 2102436-1
CONN HEADER 90POS EDGE MNT

CONN HEADER 90POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102436-1 75AC7137 2102436-1
Product Name Rack & Panel Connectors Fortis Lrm, Right Angle Header Diff Pair Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-103311-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details