TE Connectivity Between Series Adapters 1056702-1

Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Body Style : Straight Material : Beryllium Copper Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OSMP
Request a Quote
Description
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Body Style : Straight Material : Beryllium Copper Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OSMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1056702-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1056702-1
Between Series Adapters 1056702-1
Body Features Body Material : Beryllium Copper Body Plating Material : Gold Body Style : Straight Material : Beryllium Copper Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Jack Side B Interface : OSMP

Body Features


  • Body Material : Beryllium Copper
  • Body Plating Material : Gold
  • Body Style : Straight
  • Material : Beryllium Copper

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSM
  • Side B Gender : Jack
  • Side B Interface : OSMP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1056702-1
Product Name Between Series Adapters
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Coax Connectors - 1-1337477-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
6 suppliers
Data Connectivity Housings - 1-1452581-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details