TE Connectivity High Speed Backplane Connectors 2102320-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right, Left Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right, Left Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102320-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102320-2
High Speed Backplane Connectors 2102320-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Right, Left Number of Columns : 20 Number of Positions : 180 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : .08 MM  [1.9 INCH ] Number of Shrouded Sides : 4 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Single Ended Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Right, Left
  • Number of Columns : 20
  • Number of Positions : 180
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : .08 MM  [1.9 INCH ]
  • Number of Shrouded Sides : 4

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Shroud Style : Fully Shrouded
  • Signal Arrangement : Single Ended

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102320-2
Backplane Connectors 2102320-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2102320-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2102320-2
Backplane Connectors - Specialized 2102320-2
CONN HEADER 180POS EDGE MNT

CONN HEADER 180POS EDGE MNT

Supplier's Site Datasheet
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity - 98X6180 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity
98X6180
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity 98X6180
Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Supplier's Site
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Amp - Te Connectivity - 41AJ6101 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Amp - Te Connectivity
41AJ6101
Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Amp - Te Connectivity 41AJ6101
Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Fortis Zd 3PR EMI Assy RA SE 93/7 SnPb

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102320-2 2102320-2 2102320-2 98X6180
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Fortis Zd 3Pr Emi Assy Ra Se 93/7 Snpb Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100143-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Connector Systems Amp - Te Connectivity - 15AC5264 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details