TE Connectivity Rack & Panel Connectors 2101697-1

Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Rack & Panel Connector Contact Size : 22 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Rack & Panel Connector Contact Size : 22 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2101697-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2101697-1
Rack & Panel Connectors 2101697-1
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Rack & Panel Connector Contact Size : 22 Mechanical Attachment Clinch Nut Quantity : 10 Clinch Nut Size : 14702 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Keying Code : 1
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Rack & Panel Connector Contact Size : 22

Mechanical Attachment


  • Clinch Nut Quantity : 10
  • Clinch Nut Size : 14702
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now
Arinc600,sz2,rdpt,150/150/13C2,s&f Conts Amp - Te Connectivity - 98X6134 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600,sz2,rdpt,150/150/13C2,s&f Conts Amp - Te Connectivity
98X6134
Arinc600,sz2,rdpt,150/150/13C2,s&f Conts Amp - Te Connectivity 98X6134
ARINC600,SZ2,RDPT,15 0/150/13C2,s&f conts

ARINC600,SZ2,RDPT,150/150/13C2,s&f conts

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2101697-1 98X6134
Product Name Rack & Panel Connectors Arinc600,sz2,rdpt,150/150/13C2,s&f Conts Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products