TE Connectivity Standard Rectangular Connectors 2101537-4

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 2101537-4 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
2101537-4
Standard Rectangular Connectors 2101537-4
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Plug Connector Product Type : Connector Kit

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
Buy Now
Backplane Connectors - Specialized - 2101537-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2101537-4
Backplane Connectors - Specialized 2101537-4
GPRB1 PLUG ASSY, 3P3 W/PIN CONTA

GPRB1 PLUG ASSY, 3P3 W/PIN CONTA

Supplier's Site Datasheet
Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity - 77R2959 - Newark, An Avnet Company
Chicago, IL, United States
Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity
77R2959
Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity 77R2959
GPRB1 Plug Assy, 3P3 W/Pin Contacts

GPRB1 Plug Assy, 3P3 W/Pin Contacts

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101537-4 2101537-4 77R2959
Product Name Standard Rectangular Connectors Backplane Connectors - Specialized Gprb1 Plug Assy, 3P3 W/pin Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0513-010-4006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Contacts - A25948TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details