TE Connectivity Standard Rectangular Connectors 2101536-3

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 2101536-3 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
2101536-3
Standard Rectangular Connectors 2101536-3
Contact Features Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Kit

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
Buy Now
Backplane Connectors - Specialized - 2101536-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2101536-3
Backplane Connectors - Specialized 2101536-3
GPRB1 RECPT ASSY, 3P3 W/SOCKET C

GPRB1 RECPT ASSY, 3P3 W/SOCKET C

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 2101536-3 2101536-3
Product Name Standard Rectangular Connectors Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Contacts - 102348-3 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers