Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
TE CONNECTIVITY
20VK1 -- 1-6609028-7 20VK1=F7147 S0
TE Connectivity
1-6609028-7 20VK1=F7147 S0
20VK1
Description
1-6609028-7 20VK1=F7147 S0
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
1-6609028-7 20VK1=F7147 S0
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
1-6609028-7 20VK1=F7147 S0
20VK1
1-6609028-7 20VK1=F7147 S0
20VK1
1-6609028-7 20VK1=F7147 S0
1-6609028-7 20VK1=F7147 S0
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
RF Filters and Microwave Filters
Product Number
20VK1
Product Name
1-6609028-7 20VK1=F7147 S0
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Filter Technology Co., Ltd.
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW)
HRT-BF(5835/40)-1294S
Specs
Filter Type
Bandpass
Bandwidth
40000 kHz
Insertion Loss
1.5 dB
View Details
Molex Signal Tech Industrial Ltd.
Ceramic Filters: High volume and various mounting configurations
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Fc
400 to 6000 MHz
View Details
Mini-Circuits
Ceramic Resonator Band Pass Filter, 887 - 907 MHz, 50Ω
CBP-897G+
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
Qorvo
RF Filters
QPQ1909SR
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
2448 MHz
View Details