TE Connectivity Power Line Filter, Emi/rfi, 20A, 700Ua; Current Rating Corcom Te Connectivity 20VB1

Description
POWER LINE FILTER, EMI/RFI, 20A, 700UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 20A, 700UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 20A, 700Ua; Current Rating Corcom Te Connectivity - 71Y7336 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 20A, 700Ua; Current Rating Corcom Te Connectivity
71Y7336
Power Line Filter, Emi/rfi, 20A, 700Ua; Current Rating Corcom Te Connectivity 71Y7336
POWER LINE FILTER, EMI/RFI, 20A, 700UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 20A, 700UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:440µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71Y7336
Product Name Power Line Filter, Emi/rfi, 20A, 700Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers