TE Connectivity Power Entry Modules (PEM) 20SRB8

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM2131-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2131-ND
Power Entry Modules (PEM) CCM2131-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, 20A, 250Vac, 2Ua, Wire Lead; Connector Type Corcom - Te Connectivity - 99Y0561 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 2Ua, Wire Lead; Connector Type Corcom - Te Connectivity
99Y0561
Iec Filter, 20A, 250Vac, 2Ua, Wire Lead; Connector Type Corcom - Te Connectivity 99Y0561
IEC FILTER, 20A, 250VAC, 2UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 2UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM2131-ND 99Y0561
Product Name Power Entry Modules (PEM) Iec Filter, 20A, 250Vac, 2Ua, Wire Lead; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details