TE Connectivity Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity 20SRB8-X

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity - 99Y0563 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity
99Y0563
Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity 99Y0563
IEC FILTER, 20A, 250VAC, 70UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 70UA, WIRE LEAD; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 20SRB8-X 99Y0563
Product Name Iec Filter, 20A, 250Vac, 70Ua, Wire Lead; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details