TE Connectivity Power Entry Modules (PEM) 20SRB1-X

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2128-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2128-ND
Power Entry Modules (PEM) CCM2128-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Iec Filter, 20A, 250Vac, 70Ua, Qc; Connector Type Corcom - Te Connectivity - 99Y0559 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 20A, 250Vac, 70Ua, Qc; Connector Type Corcom - Te Connectivity
99Y0559
Iec Filter, 20A, 250Vac, 70Ua, Qc; Connector Type Corcom - Te Connectivity 99Y0559
IEC FILTER, 20A, 250VAC, 70UA, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

IEC FILTER, 20A, 250VAC, 70UA, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20SRB1-X CCM2128-ND 99Y0559
Product Name Power Entry Modules (PEM) Iec Filter, 20A, 250Vac, 70Ua, Qc; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data