TE Connectivity Power Line Filter Modules 20EK1

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1633-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1633-ND
Power Line Filter Modules CCM1633-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filters - 7826739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7826739
Power Line Filters 7826739
TE Connectivity 20EK1 RFI Filter

TE Connectivity 20EK1 RFI Filter

Supplier's Site
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity - 52K4256 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity
52K4256
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity 52K4256
RFI POWER LINE FILTER, 20A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1633-ND 7826739 52K4256
Product Name Power Line Filter Modules Power Line Filters Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-128-437-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details