Filtered Power Entry Module, 3 Pos, 250VAC, 20A Product overview: 20EEJ1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 20A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-20EEJ1 can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Electronic Component
POWER INLET FILTER, 20A, 250VAC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
20EEJ1=F7892A S0
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-20EEJ1 | CCM1225-ND | 20EEJ1 | 98K6304 | 75AC6749 |
| Product Name | 20A Electronic Connector | Power Entry Modules (PEM) | Power Inlet Filter, 20A, 250Vac; Connector Type Corcom - Te Connectivity | 20Eej1=F7892A S0 Corcom - Te Connectivity | |
| Gender | Male / Plug |