TE Connectivity Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity 20AYP6C

Description
RFI POWER LINE FILTER, 20A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 20A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity - 52K4523 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity
52K4523
Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity 52K4523
RFI POWER LINE FILTER, 20A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K4523
Product Name Rfi Power Line Filter, 20A, 3.4Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 0.23Mh, 25A, 1-Phase; Inductance Schurter - 53AJ8391 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 25 amps
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details