TE Connectivity Automotive Connector Caps & Covers 2098963-1

Description
Body Features Primary Product Color : Yellow Primary Product Material : Nylon Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Yellow Primary Product Material : Nylon Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2098963-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2098963-1
Automotive Connector Caps & Covers 2098963-1
Body Features Primary Product Color : Yellow Primary Product Material : Nylon Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : No

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 30

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2098963-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products